Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161D

Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161D - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161D
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161D
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-8243-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8243-5-ND
Counters, Dividers 296-8243-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
 - SN74HC161D - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC161D - 1254538-SN74HC161D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161D
1254538-SN74HC161D
Logic - Logic - Counters, Dividers - SN74HC161D 1254538-SN74HC161D
Manufacturer: Texas Instruments Win Source Part Number: 1254538-SN74HC161D Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74HC161 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254538-SN74HC161D
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74HC161
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
TEXAS INSTRUMENTS SN74HC161D 4BIT BINARY COUNTER, SMD, 74HC161 - 815-SN74HC161D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74HC161D 4BIT BINARY COUNTER, SMD, 74HC161
815-SN74HC161D
TEXAS INSTRUMENTS SN74HC161D 4BIT BINARY COUNTER, SMD, 74HC161 815-SN74HC161D
TEXAS INSTRUMENTS SN74HC161D 4BIT BINARY COUNTER, SMD, 74HC161

TEXAS INSTRUMENTS SN74HC161D 4BIT BINARY COUNTER, SMD, 74HC161

Supplier's Site
Counters, Dividers - SN74HC161D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC161D
Counters, Dividers SN74HC161D
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC161D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC161D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC161D
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - SN74HC161D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC161D
Logic - Counters, Dividers SN74HC161D
IC 4-BIT BINARY COUNTER 16-SOIC

IC 4-BIT BINARY COUNTER 16-SOIC

Supplier's Site Datasheet
4Bit Binary Counter, Smd, 74Hc161; Logic Family / Base Number Texas Instruments - 29AH7535 - Newark, An Avnet Company
Chicago, IL, United States
4Bit Binary Counter, Smd, 74Hc161; Logic Family / Base Number Texas Instruments
29AH7535
4Bit Binary Counter, Smd, 74Hc161; Logic Family / Base Number Texas Instruments 29AH7535
4BIT BINARY COUNTER, SMD, 74HC161; Logic Family / Base Number:74HC161; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

4BIT BINARY COUNTER, SMD, 74HC161; Logic Family / Base Number:74HC161; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC161D 296-8243-5-ND SN74HC161D 1254538-SN74HC161D 815-SN74HC161D SN74HC161D SN74HC161D SN74HC161D 29AH7535
Product Name SN74HC161 4-Bit Synchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC161D TEXAS INSTRUMENTS SN74HC161D 4BIT BINARY COUNTER, SMD, 74HC161 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers 4Bit Binary Counter, Smd, 74Hc161; Logic Family / Base Number Texas Instruments
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2V ~ 6V 5V; 5V 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family HC CMOS CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HCT161E - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
7 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers