The SN74HC193 is a 4-bit synchronous up/down binary counter with asynchronous clear and parallel load, designed for cascading without external circuitry. It operates over a voltage range of 2 V to 6 V, has a typical propagation delay of 20 ns, and provides ±4-mA output drive at 5 V. The device is available in a 16-pin SOIC package and supports operating temperatures from -40°C to 85°C. All operations are synchronized to the clock input, and it features carry and borrow outputs for easy chaining.
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-SOIC -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 128847-SN74HC193D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC 4-BIT UP/DOWN COUNTER 16-SOIC
IC, COUNTER/MULTIPLIER/D
4 BIT BINARY UP/DOWN COUNTER, SOIC-16; Logic Family / Base Number:74HC193; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC193D | 296-8261-5-ND | 128847-SN74HC193D | SN74HC193D | SN74HC193D | SN74HC193D | SN74HC193D | 33AH4857 |
| Product Name | SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74HC193D | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Ic, Counter/multiplier/divider, Smd; Logic Family / Base Number Texas Instruments | |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | Synchronous | ||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | HC | CMOS |