Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74HC191NS SN74HC191NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 756752-SN74HC191NS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 08G Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 756752-SN74HC191NS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 08G Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74HC191NS - 756752-SN74HC191NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC191NS
756752-SN74HC191NS
Logic - Logic - Counters, Dividers - SN74HC191NS 756752-SN74HC191NS
Manufacturer: Texas Instruments Win Source Part Number: 756752-SN74HC191NS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 08G Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 756752-SN74HC191NS
Manufacturer Homepage: www.ti.com
Reference case: SOP
Reference Date Code: 08G
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
 - SN74HC191NS - Rochester Electronics
Newburyport, MA, United States
SN74HC191 4-Bit Synchronous Up/Down Binary Counters

SN74HC191 4-Bit Synchronous Up/Down Binary Counters

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC191NS
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC191NS
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - SN74HC191NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC191NS
Counters, Dividers SN74HC191NS
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Counters, Dividers - SN74HC191NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC191NS
Counters, Dividers SN74HC191NS
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 756752-SN74HC191NS SN74HC191NS SN74HC191NS SN74HC191NS SN74HC191NS
Product Name Logic - Logic - Counters, Dividers - SN74HC191NS Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC390P-E - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 71 MHz
View Details
CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers