Rochester Electronics Logic - Logic - Counters, Dividers - 4029BDC 4029BDC

Description
Manufacturer: National Semiconductor Win Source Part Number: 855949-4029BDC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 855949-4029BDC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 4029BDC - 855949-4029BDC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 4029BDC
855949-4029BDC
Logic - Logic - Counters, Dividers - 4029BDC 855949-4029BDC
Manufacturer: National Semiconductor Win Source Part Number: 855949-4029BDC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected

Manufacturer: National Semiconductor
Win Source Part Number: 855949-4029BDC
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 855949-4029BDC
Product Name Logic - Logic - Counters, Dividers - 4029BDC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 54LS169DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC390DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 71 MHz
View Details
Logic - Counters, Dividers - 74HCT4020DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 47 MHz
View Details
2 suppliers