Texas Instruments SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175PWT

Description
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Description
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear, featuring positive-edge triggering and complementary outputs, available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating voltage range of 2 V to 6 V, 80-μA maximum supply current, ±4-mA output drive at 5 V, and a typical propagation delay of 13 ns.

Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear, featuring positive-edge triggering and complementary outputs, available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating voltage range of 2 V to 6 V, 80-μA maximum supply current, ±4-mA output drive at 5 V, and a typical propagation delay of 13 ns.

Suppliers

Company
Product
Description
Supplier Links
SN74HC175 Quadruple D-Type Flip-Flops With Clear - SN74HC175PWT - Texas Instruments
Dallas, TX, United States
SN74HC175 Quadruple D-Type Flip-Flops With Clear
SN74HC175PWT
SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175PWT
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258500-SN74HC175PWT
Integrated Circuits (ICs) - Logic - Flip Flops 1258500-SN74HC175PWT
Win Source Part Number: 1258500-SN74HC175PWT Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Standard Package: 250 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 5.2mA, 5.2mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 60 MHz ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC175PWT-TI TR,2156-SN74HC175PWT ,TEXTISSN74HC175PWT, SN74HC175PWTE4,SN74H C175PWTG4,SN74HC175P WTE4,SN74HC175PWTG4 Base Product Number: 74HC175 Product Status: Obsolete

Win Source Part Number: 1258500-SN74HC175PWT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 60 MHz
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC175PWT-TITR,2156-SN74HC175PWT,TEXTISSN74HC175PWT,SN74HC175PWTE4,SN74HC175PWTG4,SN74HC175PWTE4,SN74HC175PWTG4
Base Product Number: 74HC175
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74HC175PWT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - SN74HC175PWT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Flip Flops - SN74HC175PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC175PWT
Logic - Flip Flops SN74HC175PWT
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - SN74HC175PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC175PWT
Flip Flops SN74HC175PWT
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC175PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC175PWT
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC175PWT
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC175PWT 1258500-SN74HC175PWT SN74HC175PWT-ND SN74HC175PWT SN74HC175PWT SN74HC175PWT SN74HC175PWT
Product Name SN74HC175 Quadruple D-Type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 32 ns 26 ns 26 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers
Flip Flops - 54H108FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers