Texas Instruments SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175PWR

Description
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Description
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC175PWR is a quadruple D-type flip-flop featuring a direct clear (CLR) input and positive-edge triggering. It operates within a wide voltage range of 2 V to 6 V and is capable of driving up to 10 LSTTL loads. The device exhibits low power consumption with a maximum supply current of 80 OºA and a low input current of 1 OºA. Each flip-flop provides complementary outputs, with a typical propagation delay of 13 ns and an output drive capability of ±4 mA at 5 V. The SN74HC175PWR is suitable for applications such as buffer/storage registers, shift registers, and pattern generators. It is packaged in a 16-pin TSSOP format, measuring 5.00 mm x 4.40 mm, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SN74HC175PWR is a quadruple D-type flip-flop featuring a direct clear (CLR) input and positive-edge triggering. It operates within a wide voltage range of 2 V to 6 V and is capable of driving up to 10 LSTTL loads. The device exhibits low power consumption with a maximum supply current of 80 OºA and a low input current of 1 OºA. Each flip-flop provides complementary outputs, with a typical propagation delay of 13 ns and an output drive capability of ±4 mA at 5 V. The SN74HC175PWR is suitable for applications such as buffer/storage registers, shift registers, and pattern generators. It is packaged in a 16-pin TSSOP format, measuring 5.00 mm x 4.40 mm, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SN74HC175 Quadruple D-Type Flip-Flops With Clear - SN74HC175PWR - Texas Instruments
Dallas, TX, United States
SN74HC175 Quadruple D-Type Flip-Flops With Clear
SN74HC175PWR
SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175PWR
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC175PWR
065512-SN74HC175PWR
Logic - Logic - Flip Flops - SN74HC175PWR 065512-SN74HC175PWR
Manufacturer: Texas Instruments Win Source Part Number: 065512-SN74HC175PWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065512-SN74HC175PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC175PWR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 296-8258-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8258-6-ND
Flip Flops 296-8258-6-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-8258-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8258-1-ND
Flip Flops 296-8258-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-8258-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8258-2-ND
Flip Flops 296-8258-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74HC175PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC175PWR
Logic - Flip Flops SN74HC175PWR
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC175PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC175PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC175PWR
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site
Flip Flops - SN74HC175PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC175PWR
Flip Flops SN74HC175PWR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC175PWR 065512-SN74HC175PWR SN74HC175PWR 296-8258-6-ND SN74HC175PWR SN74HC175PWR SN74HC175PWR
Product Name SN74HC175 Quadruple D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74HC175PWR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 32 ns 26 ns 26 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
CD54HCT109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset - 5962-9070101MEA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type CDIP
View Details
2 suppliers
Flip Flops - 54107DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details