Quadruple D-type flip-flops with direct clear, featuring complementary outputs, positive-edge triggering, and a wide operating voltage range of 2 V to 6 V. The device is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 °C to 85 °C. It has a maximum propagation delay of 13 ns and can drive up to 10 LSTTL loads with ±4 mA output current at 5 V. The part is RoHS compliant and has a moisture sensitivity level of 1.
Quadruple D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HC175PWG4 |
| Product Name | SN74HC175 Quadruple D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 32 ns |
| fMAX | 28 MHz |