Quadruple D-Type Flip-Flops With Clear in a 16-pin PDIP package, operating from -40°C to 85°C, with a wide supply voltage range of 2 V to 6 V, ±4-mA output drive at 5 V, and a maximum quiescent supply current of 80 μA. The device features complementary outputs and a direct clear input, with a typical propagation delay of 13 ns. Physical dimensions are 19.31 mm × 6.35 mm.
Quadruple D-Type Flip-Flops With Clear 16-PDIP -40 to 85
IC FF D-TYPE 1-ELE 4-BIT 16-PDIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 4BIT 16DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC175NE4 | 296-SN74HC175NE4-ND | SN74HC175NE4 | SN74HC175NE4 |
| Product Name | SN74HC175 Quadruple D-Type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 32 ns | 26 ns | ||
| fMAX | 28 MHz | |||
| Operating Current | 0.0800 mA |