Texas Instruments SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174PWRG4

Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC174 is a hex D-type flip-flop with shared clock and clear inputs, designed for buffer/storage registers, shift registers, and pattern generators. It is available in a 16-pin TSSOP package measuring 5.00 mm by 4.40 mm, operates over a voltage range of 2 V to 6 V, has a typical propagation delay of 14 ns, and provides ±4-mA output drive at 5 V. The part supports a temperature range of -40 °C to 85 °C, features a maximum quiescent current of 80 µA, and meets standard CMOS logic levels.

Datasheet Summary
Powered by GS/AI

The SN74HC174 is a hex D-type flip-flop with shared clock and clear inputs, designed for buffer/storage registers, shift registers, and pattern generators. It is available in a 16-pin TSSOP package measuring 5.00 mm by 4.40 mm, operates over a voltage range of 2 V to 6 V, has a typical propagation delay of 14 ns, and provides ±4-mA output drive at 5 V. The part supports a temperature range of -40 °C to 85 °C, features a maximum quiescent current of 80 µA, and meets standard CMOS logic levels.

Suppliers

Company
Product
Description
Supplier Links
SN74HC174 Hex D-Type Flip-Flops With Clear - SN74HC174PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC174 Hex D-Type Flip-Flops With Clear
SN74HC174PWRG4
SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174PWRG4
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74HC174PWRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258503-SN74HC174PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258503-SN74HC174PWRG4
Win Source Part Number: 1258503-SN74HC174PWR G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC174

Win Source Part Number: 1258503-SN74HC174PWRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 50 MHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC174

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC174PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC174PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC174PWRG4
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Flip Flops - SN74HC174PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174PWRG4
Flip Flops SN74HC174PWRG4
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74HC174PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174PWRG4
Logic - Flip Flops SN74HC174PWRG4
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC174PWRG4 SN74HC174PWRG4-ND 1258503-SN74HC174PWRG4 SN74HC174PWRG4 SN74HC174PWRG4 SN74HC174PWRG4
Product Name SN74HC174 Hex D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns
fMAX 28 MHz 50 MHz 50 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers