SN74HC174DG4 is a hex D-type flip-flop with clear, available in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, maximum quiescent supply current of 80 μA, typical propagation delay of 14 ns, and ±4 mA output drive at 5 V.
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74HC174DG4 | SN74HC174DG4 |
| Product Name | SN74HC174 Hex D-Type Flip-Flops With Clear | Flip Flops |
| Flip-Flop Type | D | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V |
| Propagation Delay | 34 ns | |
| fMAX | 28 MHz |