Texas Instruments CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register 5962-8995301EA

Description
High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - 5962-8995301EA - Texas Instruments
Dallas, TX, United States
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register
5962-8995301EA
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register 5962-8995301EA
High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number 5962-8995301EA
Product Name CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers