Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74HC163IPWRQ1 SN74HC163IPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254540-SN74HC163IPW RQ1 Series: Automotive, AEC-Q100, 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36MHz Part Status: Obsolete(EOL) Family Name: SN74HC163 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MM74HC163MTC_NL; MM74HC163MTC; MM74HC163MTCX_NL; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254540-SN74HC163IPW RQ1 Series: Automotive, AEC-Q100, 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36MHz Part Status: Obsolete(EOL) Family Name: SN74HC163 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MM74HC163MTC_NL; MM74HC163MTC; MM74HC163MTCX_NL; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74HC163IPWRQ1 - 1254540-SN74HC163IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC163IPWRQ1
1254540-SN74HC163IPWRQ1
Logic - Logic - Counters, Dividers - SN74HC163IPWRQ1 1254540-SN74HC163IPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1254540-SN74HC163IPW RQ1 Series: Automotive, AEC-Q100, 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36MHz Part Status: Obsolete(EOL) Family Name: SN74HC163 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MM74HC163MTC_NL; MM74HC163MTC; MM74HC163MTCX_NL; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254540-SN74HC163IPWRQ1
Series: Automotive, AEC-Q100, 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36MHz
Part Status: Obsolete(EOL)
Family Name: SN74HC163
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MM74HC163MTC_NL; MM74HC163MTC; MM74HC163MTCX_NL;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SN74HC163IPWRQ1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC163IPWRQ1-ND
Counters, Dividers SN74HC163IPWRQ1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - SN74HC163IPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163IPWRQ1
Counters, Dividers SN74HC163IPWRQ1
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163IPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163IPWRQ1
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163IPWRQ1
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - SN74HC163IPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163IPWRQ1
Logic - Counters, Dividers SN74HC163IPWRQ1
IC COUNTER 4BIT SYNC BIN 16TSSOP

IC COUNTER 4BIT SYNC BIN 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1254540-SN74HC163IPWRQ1 SN74HC163IPWRQ1-ND SN74HC163IPWRQ1 SN74HC163IPWRQ1 SN74HC163IPWRQ1
Product Name Logic - Logic - Counters, Dividers - SN74HC163IPWRQ1 Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BM - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
Counters, Dividers - 74LVC163PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details