4-bit synchronous binary counters with a wide operating voltage range of 2 V to 6 V, typical propagation delay of 14 ns, and ±4-mA output drive at 5 V. The device features synchronous presetting, synchronous clear, and internal carry look-ahead for cascading. Available in a 16-pin SOIC package with an operating temperature range of -40°C to 85°C.
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC163DG4 |
| Product Name | SN74HC163 4-Bit Synchronous Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,TSSOP |
| Logic Family | HC |