Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163DBRG4

Description
Win Source Part Number: 1258981-SN74HC163DBR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC163 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258981-SN74HC163DBR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC163 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258981-SN74HC163DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258981-SN74HC163DBRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258981-SN74HC163DBRG4
Win Source Part Number: 1258981-SN74HC163DBR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC163 Product Status: Obsolete

Win Source Part Number: 1258981-SN74HC163DBRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC163
Product Status: Obsolete

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC163DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163DBRG4
Logic - Counters, Dividers SN74HC163DBRG4
IC COUNTER BINARY 4BIT 16SSOP

IC COUNTER BINARY 4BIT 16SSOP

Supplier's Site Datasheet
Counters, Dividers - SN74HC163DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163DBRG4
Counters, Dividers SN74HC163DBRG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1258981-SN74HC163DBRG4 SN74HC163DBRG4 SN74HC163DBRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 74HC160D,653 - 765399-74HC160D,653 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers