Rochester Electronics Logic - Logic - Counters, Dividers - 93L16DM 93L16DM

Description
93L16 - Counter
Request a Quote Datasheet
Description
93L16 - Counter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 93L16DM - Rochester Electronics
Newburyport, MA, United States
93L16 - Counter

93L16 - Counter

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 93L16DM - 908747-93L16DM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 93L16DM
908747-93L16DM
Logic - Logic - Counters, Dividers - 93L16DM 908747-93L16DM
Manufacturer: Rochester Electronics Win Source Part Number: 908747-93L16DM Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 908747-93L16DM
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number 93L16DM 908747-93L16DM
Product Name Logic - Logic - Counters, Dividers - 93L16DM
Package Type DIP; CDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74AC163SCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details
Logic - Counters, Dividers - 74F569SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
Logic - Counters, Dividers - 74HC4060DB,112-NEX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
 - 54196DM/B - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type DIP; CDIP
View Details