Texas Instruments CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74AC138M96G4

Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote
Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC138 3-Line to 8-Line Inverting Decoder/Demultiplexer from Texas Instruments is designed for high-performance applications requiring fast propagation delays. It operates within a voltage range of 1.5V to 5.5V and features balanced noise immunity at 30% of the supply voltage. The device includes three enable inputs to facilitate cascading and data reception, making it suitable for complex memory decoding and data routing tasks. This decoder can drive outputs with a current of ±24mA and supports a fanout of up to 15 F devices. It is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various conditions. Additionally, the CD74AC138 exceeds 2kV ESD protection per MIL-STD-883, enhancing its robustness for sensitive applications. The product is available in multiple package types, including SOIC, PDIP, and TSSOP, allowing for flexibility in design integration.

Datasheet Summary
Powered by GS/AI

The CD74AC138 3-Line to 8-Line Inverting Decoder/Demultiplexer from Texas Instruments is designed for high-performance applications requiring fast propagation delays. It operates within a voltage range of 1.5V to 5.5V and features balanced noise immunity at 30% of the supply voltage. The device includes three enable inputs to facilitate cascading and data reception, making it suitable for complex memory decoding and data routing tasks. This decoder can drive outputs with a current of ±24mA and supports a fanout of up to 15 F devices. It is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various conditions. Additionally, the CD74AC138 exceeds 2kV ESD protection per MIL-STD-883, enhancing its robustness for sensitive applications. The product is available in multiple package types, including SOIC, PDIP, and TSSOP, allowing for flexibility in design integration.

Suppliers

Company
Product
Description
Supplier Links
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers
CD74AC138M96G4
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74AC138M96G4
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125

3-Line to 8-Line Inverting Decoders/Demultiplexers 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number CD74AC138M96G4
Product Name CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 1.5V; 5.5
Package Type PDIP,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511PWT - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM3450 LED Drivers with Active Power Factor Correction and Phase Dimming Decoder - LM3450MT/NOPB - Texas Instruments
Specs
Function Decoder
Package Type TSSOP
Operating Current 2 mA
View Details