Texas Instruments CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select CD4514BE

Description
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BE - Texas Instruments
Dallas, TX, United States
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select
CD4514BE
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select CD4514BE
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-PDIP -55 to 125

CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-PDIP -55 to 125

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD4514BE - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD4514BE
Signal Switches, Multiplexers, Decoders CD4514BE
IC DECODER/DEMUX 1X4:16 24DIP

IC DECODER/DEMUX 1X4:16 24DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4514BE CD4514BE
Product Name CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select Signal Switches, Multiplexers, Decoders
Function Decoder Decoder
Input Lines 4 1
Output Lines 16
Supply Voltage 3V; 18 3V ~ 18V
Package Type PDIP,SO,SOIC,TSSOP DIP; 24-DIP (0.600", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237PWT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Specs
Supply Voltage 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - 7704801EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
5 suppliers