Texas Instruments CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HC238E

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238E - Texas Instruments
Dallas, TX, United States
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting
CD74HC238E
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HC238E
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD74HC238E - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74HC238E
Signal Switches, Multiplexers, Decoders CD74HC238E
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site Datasheet
Ic, 74Hc, 74Hc238, Dip16, 6V; Logic Family / Base Number Texas Instruments - 28AH2064 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, 74Hc238, Dip16, 6V; Logic Family / Base Number Texas Instruments
28AH2064
Ic, 74Hc, 74Hc238, Dip16, 6V; Logic Family / Base Number Texas Instruments 28AH2064
IC, 74HC, 74HC238, DIP16, 6V; Logic Family / Base Number:74HC238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

IC, 74HC, 74HC238, DIP16, 6V; Logic Family / Base Number:74HC238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC238E CD74HC238E 28AH2064
Product Name CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting Signal Switches, Multiplexers, Decoders Ic, 74Hc, 74Hc238, Dip16, 6V; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage 2 2V ~ 6V 6V
Package Type PDIP,SO,SOIC,TSSOP DIP; 16-DIP (0.300", 7.62mm) DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - 8550401EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - JD54LS139SFA - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Logic Family TTL
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details