Texas Instruments High-Performance Analog Logic IC SN74HC138PW

Description
IC, DECODER/DEMUX, SMD; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, DECODER/DEMUX, SMD; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16742538 - Radwell International
Willingboro, NJ, United States
Logic IC
16742538
Logic IC 16742538
IC, DECODER/DEMUX, SMD; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, DECODER/DEMUX, SMD; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16742538
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers