Texas Instruments SN74HC132-Q1 Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132QDRQ1

Description
Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132-Q1 Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC132-Q1 Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132QDRQ1
SN74HC132-Q1 Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132QDRQ1
Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125

Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257497-SN74HC132QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257497-SN74HC132QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257497-SN74HC132QDRQ1
Win Source Part Number: 1257497-SN74HC132QDR Q1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74HC Features: Schmitt Trigger Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC132QDRQ1TR ,SN74HC132QDRQ1,296- SN74HC132QDRQ1DKR,29 6-SN74HC132QDRQ1CT Base Product Number: 74HC132

Win Source Part Number: 1257497-SN74HC132QDRQ1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Features: Schmitt Trigger
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC132QDRQ1TR,SN74HC132QDRQ1,296-SN74HC132QDRQ1DKR,296-SN74HC132QDRQ1CT
Base Product Number: 74HC132

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-SN74HC132QDRQ1
2V 6V SOIC Logic IC 705-SN74HC132QDRQ1
Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC, 2V-6V Product overview: SN74HC132QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132QDRQ1 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC, 2V-6V Product overview: SN74HC132QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74HC132QDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC132QDRQ1TR-ND
Gates and Inverters 296-SN74HC132QDRQ1TR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC132QDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC132QDRQ1CT-ND
Gates and Inverters 296-SN74HC132QDRQ1CT-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC132QDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC132QDRQ1DKR-ND
Gates and Inverters 296-SN74HC132QDRQ1DKR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC132QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC132QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC132QDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC132QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC132QDRQ1
Gates and Inverters SN74HC132QDRQ1
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HC132QDRQ1
Logic Gates SN74HC132QDRQ1
Logic Gates Quad Positive NAND Gate

Logic Gates Quad Positive NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC132QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC132QDRQ1
Logic - Gates and Inverters SN74HC132QDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC132QDRQ1 1257497-SN74HC132QDRQ1 705-SN74HC132QDRQ1 296-SN74HC132QDRQ1TR-ND SN74HC132QDRQ1 SN74HC132QDRQ1 SN74HC132QDRQ1 SN74HC132QDRQ1
Product Name SN74HC132-Q1 Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Integrated Circuits (ICs) - Logic - Gates and Inverters 2V 6V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Logic Family HC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 31 ns 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers