Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74HC132PWTG4 |
| Product Name | SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Features | Schmitt Trigger |