Texas Instruments SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132D

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132D - Texas Instruments
Dallas, TX, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132D
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132D
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC132D - 1254497-SN74HC132D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC132D
1254497-SN74HC132D
Logic - Logic - Gates and Inverters - SN74HC132D 1254497-SN74HC132D
Manufacturer: Texas Instruments Win Source Part Number: 1254497-SN74HC132D Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 74HC132 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254497-SN74HC132D
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74HC132
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF

Buy Now
Gates and Inverters - 296-8224-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8224-5-ND
Gates and Inverters 296-8224-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-SN74HC132D
SOIC Logic IC 705-SN74HC132D
Schmitt Trigger NAND Gate IC, 4-Element, 2-IN, CMOS, SOIC Product overview: SN74HC132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132D can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4-Element, 2-IN, CMOS, SOIC Product overview: SN74HC132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC132D
Logic Gates SN74HC132D
Logic Gates Quad Schmitt Trigger

Logic Gates Quad Schmitt Trigger

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC132D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC132D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC132D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC132D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC132D
Gates and Inverters SN74HC132D
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Quadruple Positive-Nand Gate, Smd; Logic Family / Base Number Texas Instruments - 33AH4849 - Newark, An Avnet Company
Chicago, IL, United States
Quadruple Positive-Nand Gate, Smd; Logic Family / Base Number Texas Instruments
33AH4849
Quadruple Positive-Nand Gate, Smd; Logic Family / Base Number Texas Instruments 33AH4849
QUADRUPLE POSITIVE-NAND GATE, SMD; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

QUADRUPLE POSITIVE-NAND GATE, SMD; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Logic IC - 16720759 - Radwell International
Willingboro, NJ, United States
Logic IC
16720759
Logic IC 16720759
NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDSO14, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDSO14, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC GATE NAND SCHMITT 4CH 14SOIC - 815-SN74HC132D - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND SCHMITT 4CH 14SOIC
815-SN74HC132D
IC GATE NAND SCHMITT 4CH 14SOIC 815-SN74HC132D
IC GATE NAND SCHMITT 4CH 14SOIC

IC GATE NAND SCHMITT 4CH 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC132D 1254497-SN74HC132D 296-8224-5-ND 705-SN74HC132D SN74HC132D SN74HC132D SN74HC132D 33AH4849 16720759 815-SN74HC132D
Product Name SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74HC132D Gates and Inverters SOIC Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quadruple Positive-Nand Gate, Smd; Logic Family / Base Number Texas Instruments Logic IC IC GATE NAND SCHMITT 4CH 14SOIC
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE, Schmitt Trigger NAND NAND; NAND Gate NAND; NAND Schmitt Trigger NAND
Supply Voltage 5V; 5 2V ~ 6V 2V ~ 6V 6V 2V ~ 6V 6V 5V; 5V
Logic Family HC CMOS; CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 31 ns 21 ns 21 ns 27 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details