Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125N SN74HC125N

Description
Manufacturer: Texas Instruments Win Source Part Number: 006815-SN74HC125N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC125N3; MM74HC125N_Q; MM74HC125N_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006815-SN74HC125N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC125N3; MM74HC125N_Q; MM74HC125N_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125N - 006815-SN74HC125N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125N
006815-SN74HC125N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125N 006815-SN74HC125N
Manufacturer: Texas Instruments Win Source Part Number: 006815-SN74HC125N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC125N3; MM74HC125N_Q; MM74HC125N_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006815-SN74HC125N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74HC125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC125N3; MM74HC125N_Q; MM74HC125N_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 006815-SN74HC125N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125N
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details