Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125D SN74HC125D

Description
Manufacturer: Texas Instruments Win Source Part Number: 082294-SN74HC125D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC125IDRG4Q1; SN74HC125IDRQ1; 74HC125DR2G; M74HC125M1R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082294-SN74HC125D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC125IDRG4Q1; SN74HC125IDRQ1; 74HC125DR2G; M74HC125M1R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125D - 082294-SN74HC125D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125D
082294-SN74HC125D
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125D 082294-SN74HC125D
Manufacturer: Texas Instruments Win Source Part Number: 082294-SN74HC125D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC125IDRG4Q1; SN74HC125IDRQ1; 74HC125DR2G; M74HC125M1R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082294-SN74HC125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74HC125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC125IDRG4Q1; SN74HC125IDRQ1; 74HC125DR2G; M74HC125M1R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 082294-SN74HC125D
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125D
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details