Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB AM26S11DMB

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860912-AM26S11DMB Operating Temperature Range: -55°C ~ 125°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Open Drain Output 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860912-AM26S11DMB Operating Temperature Range: -55°C ~ 125°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Open Drain Output 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB
860912-AM26S11DMB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB 860912-AM26S11DMB
Manufacturer: Advanced Micro Devices Win Source Part Number: 860912-AM26S11DMB Operating Temperature Range: -55°C ~ 125°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Open Drain Output 16-CDIP Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860912-AM26S11DMB
Operating Temperature Range: -55°C ~ 125°C
Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Open Drain Output 16-CDIP
Package: Bulk
Package: 16-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 860912-AM26S11DMB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details