Texas Instruments SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11PW

Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC11 Triple 3-Input Positive-AND Gates - SN74HC11PW - Texas Instruments
Dallas, TX, United States
SN74HC11 Triple 3-Input Positive-AND Gates
SN74HC11PW
SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11PW
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-39200-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-39200-5-ND
Gates and Inverters 296-39200-5-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
2V 6V 5.2mA TSSOP Logic IC
705-SN74HC11PW
2V 6V 5.2mA TSSOP Logic IC 705-SN74HC11PW
3-Input AND Gate IC, 2V-6V, 5.2mA, 17ns, TSSOP Product overview: SN74HC11PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11PW can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 2V-6V, 5.2mA, 17ns, TSSOP Product overview: SN74HC11PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC11PW - Rochester Electronics
Newburyport, MA, United States
SN74HC11 Triple 3-Input Positive-AND Gates

SN74HC11 Triple 3-Input Positive-AND Gates

Supplier's Site Datasheet
Gates and Inverters - SN74HC11PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC11PW
Gates and Inverters SN74HC11PW
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC11PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC11PW
Logic - Gates and Inverters SN74HC11PW
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Logic, Gate Pos-And 3Input, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9358 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Pos-And 3Input, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9358
Logic, Gate Pos-And 3Input, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9358
LOGIC, GATE POS-AND 3INPUT, 14TSSOP; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE POS-AND 3INPUT, 14TSSOP; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC11PW
Logic Gates SN74HC11PW
Logic Gates Triple 3-Input Positive-AND Gate

Logic Gates Triple 3-Input Positive-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC11PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC11PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC11PW
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site
Logic IC - 16963037 - Radwell International
Willingboro, NJ, United States
Logic IC
16963037
Logic IC 16963037
DISCONTINUED BY MANUFACTURER, AND GATE, HC/UH SERIES, 3-FUNC, 3-INPUT, CMOS, TSSOP-14, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AND GATE, HC/UH SERIES, 3-FUNC, 3-INPUT, CMOS, TSSOP-14, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC11PW 296-39200-5-ND 705-SN74HC11PW SN74HC11PW SN74HC11PW SN74HC11PW 26AJ9358 SN74HC11PW SN74HC11PW 16963037
Product Name SN74HC11 Triple 3-Input Positive-AND Gates Gates and Inverters 2V 6V 5.2mA TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic, Gate Pos-And 3Input, 14Tssop; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC
Gate Type AND AND AND; AND GATE AND AND; AND Gate NOT; AND AND; AND AND AND
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V
Logic Family HC
Propagation Delay 25 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers