Texas Instruments SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11NSR

Description
Triple 3-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC11 Triple 3-Input Positive-AND Gates - SN74HC11NSR - Texas Instruments
Dallas, TX, United States
SN74HC11 Triple 3-Input Positive-AND Gates
SN74HC11NSR
SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11NSR
Triple 3-Input Positive-AND Gates 14-SO -40 to 85

Triple 3-Input Positive-AND Gates 14-SO -40 to 85

Buy Now Datasheet
 - SN74HC11NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC11NSR - 082293-SN74HC11NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC11NSR
082293-SN74HC11NSR
Logic - Logic - Gates and Inverters - SN74HC11NSR 082293-SN74HC11NSR
Manufacturer: Texas Instruments Win Source Part Number: 082293-SN74HC11NSR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082293-SN74HC11NSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC11NSR
6V Logic IC 705-SN74HC11NSR
3-Input AND Gate IC, 3-Ch, 2-6V, 17ns, SOP, CMOS Product overview: SN74HC11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11NSR can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 3-Ch, 2-6V, 17ns, SOP, CMOS Product overview: SN74HC11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-12885-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12885-6-ND
Gates and Inverters 296-12885-6-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-12885-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12885-2-ND
Gates and Inverters 296-12885-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-12885-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12885-1-ND
Gates and Inverters 296-12885-1-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC11NSR
Logic Gates SN74HC11NSR
Logic Gates Triple 3-Input Pos

Logic Gates Triple 3-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC11NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC11NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC11NSR
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - SN74HC11NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC11NSR
Gates and Inverters SN74HC11NSR
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC11NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC11NSR
Gates and Inverters SN74HC11NSR
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC11NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC11NSR
Logic - Gates and Inverters SN74HC11NSR
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC11NSR SN74HC11NSR 082293-SN74HC11NSR 705-SN74HC11NSR 296-12885-6-ND SN74HC11NSR SN74HC11NSR SN74HC11NSR SN74HC11NSR SN74HC11NSR
Product Name SN74HC11 Triple 3-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74HC11NSR 6V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 25 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers