Texas Instruments SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11N

Description
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC11 Triple 3-Input Positive-AND Gates - SN74HC11N - Texas Instruments
Dallas, TX, United States
SN74HC11 Triple 3-Input Positive-AND Gates
SN74HC11N
SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11N
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85

Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC11N - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDIP14

AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
6V Logic IC - 705-SN74HC11N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Logic IC
705-SN74HC11N
6V Logic IC 705-SN74HC11N
3-Input AND Gate IC, 3-Ch, 2-6V, 17ns, PDIP Product overview: SN74HC11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11N can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 3-Ch, 2-6V, 17ns, PDIP Product overview: SN74HC11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8217-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8217-5-ND
Gates and Inverters 296-8217-5-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC11N - 125154-SN74HC11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC11N
125154-SN74HC11N
Logic - Logic - Gates and Inverters - SN74HC11N 125154-SN74HC11N
Manufacturer: Texas Instruments Win Source Part Number: 125154-SN74HC11N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125154-SN74HC11N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC11N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC11N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC11N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC11N
Gates and Inverters SN74HC11N
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 29AH7525 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments
29AH7525
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments 29AH7525
LOGIC, TRIPLE 3-IN AND GATE, 14DIP; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRIPLE 3-IN AND GATE, 14DIP; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 16788817 - Radwell International
Willingboro, NJ, United States
Logic IC
16788817
Logic IC 16788817
AND GATE, HC SERIES, 3-FUNC, 3-INPUT, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, HC SERIES, 3-FUNC, 3-INPUT, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74HC11N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC11N
Logic - Gates and Inverters SN74HC11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74HC11N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC11N
Gates and Inverters SN74HC11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC11N SN74HC11N 705-SN74HC11N 296-8217-5-ND 125154-SN74HC11N SN74HC11N SN74HC11N 29AH7525 16788817 SN74HC11N SN74HC11N
Product Name SN74HC11 Triple 3-Input Positive-AND Gates 6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC11N Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate AND; AND NOT; AND AND; AND Gate
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 25 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers