Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
SN74HC11 Triple 3-Input Positive-AND Gates
AND Gate IC 3 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030112-SN74HC11D
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
3-Input AND Gate IC, 3-Ch, 2-6V, CMOS, SOIC Product overview: SN74HC11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11D can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
TRIPLE AND GATE, 3I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC11; Logic IC Family:74HC; Supply Voltage Min:2V; Fall Time tf:400ns RoHS Compliant: Yes
SM. 3-INPUT AND GATE, SMD, SOIC14; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates Triple 3-Input Pos
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC11D | SN74HC11D | 296-8216-5-ND | 030112-SN74HC11D | 705-SN74HC11D | SN74HC11D | SN74HC11D | 35K0801 | 33AH4847 | SN74HC11D |
| Product Name | SN74HC11 Triple 3-Input Positive-AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC11D | 6V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Triple And Gate, 3I/p, Soic-14; Logic Function Texas Instruments | Sm. 3-Input And Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments | Logic Gates | |
| Gate Type | AND | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND; AND Gate | NOT; AND | AND; AND | ||
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | |||
| Logic Family | HC | |||||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | ||||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA | 5.2 mA |