Texas Instruments SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10PWT

Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC10 Triple 3-Input Positive-NAND Gates - SN74HC10PWT - Texas Instruments
Dallas, TX, United States
SN74HC10 Triple 3-Input Positive-NAND Gates
SN74HC10PWT
SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10PWT
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC10PWT - 1099806-SN74HC10PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC10PWT
1099806-SN74HC10PWT
Logic - Logic - Gates and Inverters - SN74HC10PWT 1099806-SN74HC10PWT
Manufacturer: Texas Instruments Win Source Part Number: 1099806-SN74HC10PWT Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099806-SN74HC10PWT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74HC10PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC10PWTTR-ND
Gates and Inverters 296-SN74HC10PWTTR-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-SN74HC10PWT
TSSOP Logic IC 705-SN74HC10PWT
Triple 3-Input NAND Gate IC, 74HC Series, TSSOP Product overview: SN74HC10PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10PWT can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 74HC Series, TSSOP Product overview: SN74HC10PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC10PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC10PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC10PWT
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74HC10PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC10PWT
Logic - Gates and Inverters SN74HC10PWT
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85 - 815-SN74HC10PWT - Utmel Electronic Limited
Hong Kong, China
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
815-SN74HC10PWT
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85 815-SN74HC10PWT
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Supplier's Site
Gates and Inverters - SN74HC10PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC10PWT
Gates and Inverters SN74HC10PWT
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC10PWT 1099806-SN74HC10PWT 296-SN74HC10PWTTR-ND 705-SN74HC10PWT SN74HC10PWT SN74HC10PWT 815-SN74HC10PWT SN74HC10PWT
Product Name SN74HC10 Triple 3-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC10PWT Gates and Inverters TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85 Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NOT; NAND AND; NAND NAND; NAND Gate
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 5V; 5V 2V ~ 6V
Logic Family HC CMOS; CMOS
Propagation Delay 24 ns 16 ns 16 ns 16 ns 16 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers