Triple 3-Input Positive-NAND Gates 14-SO -40 to 85
NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
3-Input NAND Gate IC, 3-Ch, 2-6V, CMOS, 16ns, SOP Product overview: SN74HC10NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030110-SN74HC10NSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
NAND Gate IC 3 Channel 14-SO
NAND Gate IC 3 Channel 14-SO
NAND Gate IC 3 Channel 14-SO
IC GATE NAND 3CH 3-INP 14SOP
IC GATE NAND 3CH 3-INP 14SO
NAND Gate IC 3 Channel 14-SO
IC GATE NAND 3CH 3-INP 14SOP
Logic Gates Triple 3-Input Positive-NAND gates
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC10NSR | SN74HC10NSR | 705-SN74HC10NSR | 030110-SN74HC10NSR | 296-28711-1-ND | SN74HC10NSR | SN74HC10NSR | SN74HC10NSR | SN74HC10NSR | SN74HC10NSR |
| Product Name | SN74HC10 Triple 3-Input Positive-NAND Gates | 6V Logic IC | Logic - Logic - Gates and Inverters - SN74HC10NSR | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | ||||||||
| Propagation Delay | 24 ns | 16 ns | 16 ns | 16 ns | 16 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 0.0020 mA |