Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85
IC NAND 3-CIR 3-IN 14-PDIP
NAND Gate IC 3 Channel 14-PDIP
IC GATE NAND 3CH 3-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC10NE4 | 296-SN74HC10NE4-ND | SN74HC10NE4 | SN74HC10NE4 |
| Product Name | SN74HC10 Triple 3-Input Positive-NAND Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | |
| Logic Family | HC | |||
| Propagation Delay | 24 ns | 16 ns | ||
| Operating Current | 0.0200 mA | 5.2 mA |