Texas Instruments SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10DRG4

Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC10 Triple 3-Input Positive-NAND Gates - SN74HC10DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC10 Triple 3-Input Positive-NAND Gates
SN74HC10DRG4
SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10DRG4
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
6V SOIC Logic IC - 705-SN74HC10DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC10DRG4
6V SOIC Logic IC 705-SN74HC10DRG4
Triple 3-Input NAND Gate IC, 74HC Series, SOIC, 2-6V Product overview: SN74HC10DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10DRG4 can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 74HC Series, SOIC, 2-6V Product overview: SN74HC10DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HC10DRG4 - 1099804-SN74HC10DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC10DRG4
1099804-SN74HC10DRG4
Logic - Logic - Gates and Inverters - SN74HC10DRG4 1099804-SN74HC10DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099804-SN74HC10DRG4 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1099804-SN74HC10DRG4
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74HC10DRG4 705-SN74HC10DRG4 1099804-SN74HC10DRG4
Product Name SN74HC10 Triple 3-Input Positive-NAND Gates 6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HC10DRG4
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate
Supply Voltage 5V; 5 6V 2 V ~ 6 V
Logic Family HC
Propagation Delay 24 ns 16 ns 16 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers