Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08NSR

Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC08NSR is a quadruple 2-input positive-AND gate from Texas Instruments. It features buffered inputs and operates within a voltage range of 2V to 6V, making it suitable for various digital logic applications. The device supports a wide temperature range of -40°C to +85°C and can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. Each of the four independent gates performs the Boolean function Y = A ,óè B in positive logic, making it ideal for tasks such as combining power good signals and enabling digital signals. The SN74HC08NSR is available in a 14-pin SOP package.

Datasheet Summary
Powered by GS/AI

The SN74HC08NSR is a quadruple 2-input positive-AND gate from Texas Instruments. It features buffered inputs and operates within a voltage range of 2V to 6V, making it suitable for various digital logic applications. The device supports a wide temperature range of -40°C to +85°C and can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. Each of the four independent gates performs the Boolean function Y = A ,óè B in positive logic, making it ideal for tasks such as combining power good signals and enabling digital signals. The SN74HC08NSR is available in a 14-pin SOP package.

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08NSR - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08NSR
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08NSR
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC08NSR
6V Logic IC 705-SN74HC08NSR
4-Ch 2-In AND Gate IC, 2-6V, CMOS, SOP Product overview: SN74HC08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08NSR can be used for catalog matching and distributor lookup.

4-Ch 2-In AND Gate IC, 2-6V, CMOS, SOP Product overview: SN74HC08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-12884-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12884-2-ND
Gates and Inverters 296-12884-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-12884-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12884-6-ND
Gates and Inverters 296-12884-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-12884-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12884-1-ND
Gates and Inverters 296-12884-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC08NSR - 006804-SN74HC08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08NSR
006804-SN74HC08NSR
Logic - Logic - Gates and Inverters - SN74HC08NSR 006804-SN74HC08NSR
Manufacturer: Texas Instruments Win Source Part Number: 006804-SN74HC08NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006804-SN74HC08NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74HC08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08NSR
Gates and Inverters SN74HC08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08NSR
Logic - Gates and Inverters SN74HC08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC08NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08NSR
Gates and Inverters SN74HC08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Logic IC - 16747252 - Radwell International
Willingboro, NJ, United States
Logic IC
16747252
Logic IC 16747252
AND GATE, HC SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, HC SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08NSR 705-SN74HC08NSR 296-12884-2-ND 006804-SN74HC08NSR SN74HC08NSR SN74HC08NSR SN74HC08NSR SN74HC08NSR 16747252
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates 6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC08NSR Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 28 ns 21 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers