Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08DE4

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08DE4 - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08DE4
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08DE4
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V 5.2mA SOIC Logic IC
705-SN74HC08DE4
6V 5.2mA SOIC Logic IC 705-SN74HC08DE4
4-ch 2-input AND Gate IC, 2-6V, 5.2mA, SOIC Product overview: SN74HC08DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08DE4 can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 2-6V, 5.2mA, SOIC Product overview: SN74HC08DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257820-SN74HC08DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257820-SN74HC08DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257820-SN74HC08DE4
Win Source Part Number: 1257820-SN74HC08DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC08DE4,21 56-SN74HC08DE4 Base Product Number: 74HC08

Win Source Part Number: 1257820-SN74HC08DE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC08DE4,2156-SN74HC08DE4
Base Product Number: 74HC08

Buy Now Datasheet
Gates and Inverters - SN74HC08DE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC08DE4-ND
Gates and Inverters SN74HC08DE4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC08DE4
Logic Gates SN74HC08DE4
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74HC08DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08DE4
Gates and Inverters SN74HC08DE4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08DE4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08DE4 705-SN74HC08DE4 1257820-SN74HC08DE4 SN74HC08DE4-ND SN74HC08DE4 SN74HC08DE4 SN74HC08DE4
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates 6V 5.2mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Logic Family HC
Propagation Delay 28 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details