Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08D

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08D - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08D
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08D
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74HC08D
5V SOIC Logic IC 705-SN74HC08D
CMOS AND Gate IC, 4-Element, 2-Input, 5V, SOIC Product overview: SN74HC08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08D can be used for catalog matching and distributor lookup.

CMOS AND Gate IC, 4-Element, 2-Input, 5V, SOIC Product overview: SN74HC08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC08D - 065495-SN74HC08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08D
065495-SN74HC08D
Logic - Logic - Gates and Inverters - SN74HC08D 065495-SN74HC08D
Manufacturer: Texas Instruments Win Source Part Number: 065495-SN74HC08D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 065495-SN74HC08D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
Logic Gates - 1218350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1218350
Logic Gates 1218350
Quad 2-Input AND Gate SN74HC08D

Quad 2-Input AND Gate SN74HC08D

Supplier's Site
Gates and Inverters - 296-1191-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1191-5-ND
Gates and Inverters 296-1191-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic IC - 17016098 - Radwell International
Willingboro, NJ, United States
Logic IC
17016098
Logic IC 17016098
IC, AND GATE, QUAD, 4 CHANNEL / CIRCUIT, 2 INPUT, SURFACE MOUNT, 14-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, AND GATE, QUAD, 4 CHANNEL / CIRCUIT, 2 INPUT, SURFACE MOUNT, 14-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Quad And Gate, 2I/p, Soic-14; Logic Fami; Logic Type Texas Instruments - 29AH7522 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Fami; Logic Type Texas Instruments
29AH7522
Quad And Gate, 2I/p, Soic-14; Logic Fami; Logic Type Texas Instruments 29AH7522
QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMI; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMI; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08D
Gates and Inverters SN74HC08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HC08D
Logic Gates SN74HC08D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08D 705-SN74HC08D 065495-SN74HC08D 1218350 296-1191-5-ND 17016098 29AH7522 SN74HC08D SN74HC08D SN74HC08D
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HC08D Logic Gates Gates and Inverters Logic IC Quad And Gate, 2I/p, Soic-14; Logic Fami; Logic Type Texas Instruments Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND; And AND AND AND; AND AND; AND Gate AND
Supply Voltage 5V; 5 6V 2 V ~ 6 V 6 v 2V ~ 6V 6V 2V ~ 6V
Logic Family HC And
Propagation Delay 28 ns 17 ns 17 ns 100 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers