Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
IC Inverter Od 6CH 6-INP 14TSSOP Product overview: SN74HC05APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05APWR can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HC05APWRCT-ND | 705-SN74HC05APWR | SN74HC05APWR | SN74HC05APWR |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 0.1V ~ 0.26V (High) | 2V ~ 6V | |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | ||
| Propagation Delay | 15 ns |