Texas Instruments Logic - Logic - Gates and Inverters - SN74HC03NSRG4 SN74HC03NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 065489-SN74HC03NSRG4 Packaging: Reel - TR Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065489-SN74HC03NSRG4 Packaging: Reel - TR Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC03NSRG4 - 065489-SN74HC03NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC03NSRG4
065489-SN74HC03NSRG4
Logic - Logic - Gates and Inverters - SN74HC03NSRG4 065489-SN74HC03NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 065489-SN74HC03NSRG4 Packaging: Reel - TR Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065489-SN74HC03NSRG4
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad 5.2mA Logic IC - 705-SN74HC03NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.2mA Logic IC
705-SN74HC03NSRG4
Quad 5.2mA Logic IC 705-SN74HC03NSRG4
74HC CMOS Quad 2-Input NAND Gate IC, 5.2mA, 23ns, SOP Product overview: SN74HC03NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03NSRG4 can be used for catalog matching and distributor lookup.

74HC CMOS Quad 2-Input NAND Gate IC, 5.2mA, 23ns, SOP Product overview: SN74HC03NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 065489-SN74HC03NSRG4 705-SN74HC03NSRG4
Product Name Logic - Logic - Gates and Inverters - SN74HC03NSRG4 Quad 5.2mA Logic IC
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE
Supply Voltage 2 V ~ 6 V 6V
Inputs 2 2
Propagation Delay 23 ns 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT14D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4086BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details