Texas Instruments SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs SN74HC03N

Description
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - SN74HC03N - Texas Instruments
Dallas, TX, United States
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs
SN74HC03N
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs SN74HC03N
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-PDIP -40 to 85

Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8207-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8207-5-ND
Gates and Inverters 296-8207-5-ND
NAND Gate IC 4 Channel Open Drain 14-PDIP

NAND Gate IC 4 Channel Open Drain 14-PDIP

Buy Now Datasheet
 - SN74HC03N - Rochester Electronics
Newburyport, MA, United States
SN74HC03N - High Speed CMOS Logic Quad 2-Input NAND Gate with Open Drain

SN74HC03N - High Speed CMOS Logic Quad 2-Input NAND Gate with Open Drain

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC03N - 006794-SN74HC03N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC03N
006794-SN74HC03N
Logic - Logic - Gates and Inverters - SN74HC03N 006794-SN74HC03N
Manufacturer: Texas Instruments Win Source Part Number: 006794-SN74HC03N Packaging: Tube/Rail Features: Open Drain Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006794-SN74HC03N
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.2mA 6V Logic IC
705-SN74HC03N
5.2mA 6V Logic IC 705-SN74HC03N
4-Gate NAND IC, 2-Input, Open-Drain, 5.2mA, PDIP, CMOS, 2-6V Product overview: SN74HC03N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03N can be used for catalog matching and distributor lookup.

4-Gate NAND IC, 2-Input, Open-Drain, 5.2mA, PDIP, CMOS, 2-6V Product overview: SN74HC03N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC03N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC03N
Logic - Gates and Inverters SN74HC03N
IC GATE NAND OD 4CH 2-INP 14DIP

IC GATE NAND OD 4CH 2-INP 14DIP

Supplier's Site Datasheet
Ic, Nand Gate, Quad 2-Input, Pdip14; Logic Family / Base Number Texas Instruments - 26AJ9353 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Quad 2-Input, Pdip14; Logic Family / Base Number Texas Instruments
26AJ9353
Ic, Nand Gate, Quad 2-Input, Pdip14; Logic Family / Base Number Texas Instruments 26AJ9353
IC, NAND GATE, QUAD 2-INPUT, PDIP14; Logic Family / Base Number:74HC03; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, NAND GATE, QUAD 2-INPUT, PDIP14; Logic Family / Base Number:74HC03; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC03N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC03N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC03N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC03N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC03N
Gates and Inverters SN74HC03N
NAND Gate IC 4 Channel Open Drain 14-PDIP

NAND Gate IC 4 Channel Open Drain 14-PDIP

Buy Now
Logic IC - 16943893 - Radwell International
Willingboro, NJ, United States
Logic IC
16943893
Logic IC 16943893
IC, NAND GATE, QUAD 2-INPUT, PDIP14; LOGIC FAMILY / BASE NUMBER:74HC03; LOGIC TYPE:NAND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, NAND GATE, QUAD 2-INPUT, PDIP14; LOGIC FAMILY / BASE NUMBER:74HC03; LOGIC TYPE:NAND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC03N 296-8207-5-ND SN74HC03N 006794-SN74HC03N 705-SN74HC03N SN74HC03N 26AJ9353 SN74HC03N SN74HC03N 16943893
Product Name SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC03N 5.2mA 6V Logic IC Logic - Gates and Inverters Ic, Nand Gate, Quad 2-Input, Pdip14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 31 ns 23 ns 23 ns 23 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details