Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SOIC -40 to 85
Win Source Part Number: 1257878-SN74HC03DT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC03DTG4,SN74HC0
Base Product Number: 74HC03
4-Ch 2-Input NAND Gate IC, 2-6V, 5.2mA, SOIC, 23ns Product overview: SN74HC03DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03DT can be used for catalog matching and distributor lookup.
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Open Drain 14-SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quadruple 2-Input Positive-NAND Gate
IC GATE NAND OD 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC03DT | 1257878-SN74HC03DT | 705-SN74HC03DT | SN74HC03DT | 296-31770-2-ND | SN74HC03DT | SN74HC03DT | SN74HC03DT | SN74HC03DT |
| Product Name | SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs | Integrated Circuits (ICs) - Logic - Gates and Inverters | 6V 5.2mA SOIC Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | |||||||
| Propagation Delay | 31 ns | 23 ns | 23 ns | 23 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |