Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SOIC -40 to 85
NAND Gate IC 4 Channel Open Drain 14-SOIC
4x2-Input NAND Gate IC, SOIC, CMOS, 2-6V, 5.2mA Product overview: SN74HC03DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03DRG4 can be used for catalog matching and distributor lookup.
IC GATE NAND OD 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
Logic Gates Quadruple 2-Input Positive-NAND Gate
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC03DRG4 | SN74HC03DRG4-ND | 705-SN74HC03DRG4 | SN74HC03DRG4 | SN74HC03DRG4 | SN74HC03DRG4 | SN74HC03DRG4 |
| Product Name | SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs | Gates and Inverters | 6V 5.2mA SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | HC | ||||||
| Propagation Delay | 31 ns | 23 ns | 23 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |