Texas Instruments SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02PWT

Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC02 Quadruple 2-Input Positive-NOR Gates - SN74HC02PWT - Texas Instruments
Dallas, TX, United States
SN74HC02 Quadruple 2-Input Positive-NOR Gates
SN74HC02PWT
SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02PWT
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC02PWT - 1099791-SN74HC02PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC02PWT
1099791-SN74HC02PWT
Logic - Logic - Gates and Inverters - SN74HC02PWT 1099791-SN74HC02PWT
Manufacturer: Texas Instruments Win Source Part Number: 1099791-SN74HC02PWT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099791-SN74HC02PWT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC02PWT
6V TSSOP Logic IC 705-SN74HC02PWT
4x 2-Input NOR Gate IC, 74HC Series, TSSOP, 2-6V Product overview: SN74HC02PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02PWT can be used for catalog matching and distributor lookup.

4x 2-Input NOR Gate IC, 74HC Series, TSSOP, 2-6V Product overview: SN74HC02PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC02PWT - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74HC02PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC02PWTTR-ND
Gates and Inverters 296-SN74HC02PWTTR-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HC02PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC02PWTCT-ND
Gates and Inverters 296-SN74HC02PWTCT-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC02PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC02PWT
Logic - Gates and Inverters SN74HC02PWT
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC02PWT
Logic Gates SN74HC02PWT
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC02PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC02PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC02PWT
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC02PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC02PWT
Gates and Inverters SN74HC02PWT
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC02PWT 1099791-SN74HC02PWT 705-SN74HC02PWT SN74HC02PWT 296-SN74HC02PWTTR-ND SN74HC02PWT SN74HC02PWT SN74HC02PWT SN74HC02PWT
Product Name SN74HC02 Quadruple 2-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - SN74HC02PWT 6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers