Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
IC NOR 4-CIR 2-IN 14-PDIP
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
Logic Gates Quadruple 2-Inputs Positive-NOR Gate
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC02NE4 | 296-SN74HC02NE4-ND | SN74HC02NE4 | SN74HC02NE4 | SN74HC02NE4 |
| Product Name | SN74HC02 Quadruple 2-Input Positive-NOR Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Propagation Delay | 23 ns | 15 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA |