Texas Instruments SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02N

Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC02 Quadruple 2-Input Positive-NOR Gates - SN74HC02N - Texas Instruments
Dallas, TX, United States
SN74HC02 Quadruple 2-Input Positive-NOR Gates
SN74HC02N
SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02N
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V 4mA Logic IC
705-SN74HC02N
6V 4mA Logic IC 705-SN74HC02N
4-Ch 2-In NOR Gate IC, 2-6V, 15ns, 4mA, PDIP Product overview: SN74HC02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 4mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02N can be used for catalog matching and distributor lookup.

4-Ch 2-In NOR Gate IC, 2-6V, 15ns, 4mA, PDIP Product overview: SN74HC02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 4mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC02N - 082287-SN74HC02N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC02N
082287-SN74HC02N
Logic - Logic - Gates and Inverters - SN74HC02N 082287-SN74HC02N
Manufacturer: Texas Instruments Win Source Part Number: 082287-SN74HC02N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC02N3; MM74HC02N_NL; MM74HC02N_Q; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics, Metering

Manufacturer: Texas Instruments
Win Source Part Number: 082287-SN74HC02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC02N3; MM74HC02N_NL; MM74HC02N_Q;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Metering

Buy Now Datasheet
Gates and Inverters - 296-1564-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1564-5-ND
Gates and Inverters 296-1564-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74HC02N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic Gates - 442909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
442909
Logic Gates 442909
Quad 2i/p NOR gate,SN74HC02N DIP14 2-6V

Quad 2i/p NOR gate,SN74HC02N DIP14 2-6V

Supplier's Site
Logic Gates - 442909P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
442909P
Logic Gates 442909P
Quad 2i/p NOR gate,SN74HC02N DIP14 2-6V

Quad 2i/p NOR gate,SN74HC02N DIP14 2-6V

Supplier's Site
Logic Gates - 9232477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9232477
Logic Gates 9232477
Quad 2i/p NOR gate,SN74HC02N DIP14 2-6V

Quad 2i/p NOR gate,SN74HC02N DIP14 2-6V

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC02N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC02N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC02N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC02N
Gates and Inverters SN74HC02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74HC02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC02N
Gates and Inverters SN74HC02N
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC02N
Logic ICs >> Gates SN74HC02N
2V~6V 2uA 4 15ns@6V,50pF NORGate DIP-14 Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF NORGate DIP-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC02N
Logic Gates SN74HC02N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Ic, Quad 2-Input Nor, 74Hc02, Dip14; Logic Family / Base Number Texas Instruments - 52AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Nor, 74Hc02, Dip14; Logic Family / Base Number Texas Instruments
52AH4410
Ic, Quad 2-Input Nor, 74Hc02, Dip14; Logic Family / Base Number Texas Instruments 52AH4410
IC, QUAD 2-INPUT NOR, 74HC02, DIP14; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT NOR, 74HC02, DIP14; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC02N 705-SN74HC02N 082287-SN74HC02N 296-1564-5-ND SN74HC02N 442909 442909P SN74HC02N SN74HC02N SN74HC02N SN74HC02N SN74HC02N 52AH4410
Product Name SN74HC02 Quadruple 2-Input Positive-NOR Gates 6V 4mA Logic IC Logic - Logic - Gates and Inverters - SN74HC02N Gates and Inverters Logic Gates Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic ICs >> Gates Logic Gates Ic, Quad 2-Input Nor, 74Hc02, Dip14; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR OR; NOR Nor NOR; NOR NOR NOR; NOR Gate NOR; NOR Gate NOR; NOR
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 6 v 2V ~ 6V 2V ~ 6V 2V~6V 6V
Logic Family HC CMOS Nor NOR
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details