Texas Instruments SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02DRG4

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gate with buffered inputs, operating from 2 V to 6 V and a temperature range of -40°C to +85°C, housed in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm. The part supports fanout up to 10 LSTTL loads and features CMOS push-pull outputs with low power consumption compared to LSTTL.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gate with buffered inputs, operating from 2 V to 6 V and a temperature range of -40°C to +85°C, housed in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm. The part supports fanout up to 10 LSTTL loads and features CMOS push-pull outputs with low power consumption compared to LSTTL.

Suppliers

Company
Product
Description
Supplier Links
SN74HC02 Quadruple 2-Input Positive-NOR Gates - SN74HC02DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC02 Quadruple 2-Input Positive-NOR Gates
SN74HC02DRG4
SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02DRG4
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-31768-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31768-6-ND
Gates and Inverters 296-31768-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31768-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31768-2-ND
Gates and Inverters 296-31768-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31768-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31768-1-ND
Gates and Inverters 296-31768-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC02DRG4
6V SOIC Logic IC 705-SN74HC02DRG4
4-Ch 2-Input NOR Gate IC, 2-6V, 15ns, SOIC, CMOS Product overview: SN74HC02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02DRG4 can be used for catalog matching and distributor lookup.

4-Ch 2-Input NOR Gate IC, 2-6V, 15ns, SOIC, CMOS Product overview: SN74HC02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC02DRG4 - 102266-SN74HC02DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC02DRG4
102266-SN74HC02DRG4
Logic - Logic - Gates and Inverters - SN74HC02DRG4 102266-SN74HC02DRG4
Manufacturer: Texas Instruments Win Source Part Number: 102266-SN74HC02DRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 102266-SN74HC02DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74HC02DRG4 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC02DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC02DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC02DRG4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HC02DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC02DRG4
Logic - Gates and Inverters SN74HC02DRG4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC02DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC02DRG4
Gates and Inverters SN74HC02DRG4
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HC02DRG4
Logic Gates SN74HC02DRG4
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Gates and Inverters - SN74HC02DRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC02DRG4
Gates and Inverters SN74HC02DRG4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC02DRG4 296-31768-6-ND 705-SN74HC02DRG4 102266-SN74HC02DRG4 SN74HC02DRG4 SN74HC02DRG4 SN74HC02DRG4 SN74HC02DRG4 SN74HC02DRG4 SN74HC02DRG4
Product Name SN74HC02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters 6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HC02DRG4 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers