Texas Instruments SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02DBR

Description
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC02 Quadruple 2-Input Positive-NOR Gates - SN74HC02DBR - Texas Instruments
Dallas, TX, United States
SN74HC02 Quadruple 2-Input Positive-NOR Gates
SN74HC02DBR
SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02DBR
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8204-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8204-6-ND
Gates and Inverters 296-8204-6-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8204-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8204-1-ND
Gates and Inverters 296-8204-1-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8204-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8204-2-ND
Gates and Inverters 296-8204-2-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC02DBR - 1254456-SN74HC02DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC02DBR
1254456-SN74HC02DBR
Logic - Logic - Gates and Inverters - SN74HC02DBR 1254456-SN74HC02DBR
Manufacturer: Texas Instruments Win Source Part Number: 1254456-SN74HC02DBR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC02DB; 74HC02DB,112; 74HC02DB,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254456-SN74HC02DBR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC02DB; 74HC02DB,112; 74HC02DB,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC02DBR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V 5.2mA SSOP Logic IC
705-SN74HC02DBR
6V 5.2mA SSOP Logic IC 705-SN74HC02DBR
4-ch 2-input NOR Gate IC, 2-6V, 15ns, 5.2mA, SSOP Product overview: SN74HC02DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02DBR can be used for catalog matching and distributor lookup.

4-ch 2-input NOR Gate IC, 2-6V, 15ns, 5.2mA, SSOP Product overview: SN74HC02DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC02DBR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC02DBR
Gates and Inverters SN74HC02DBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC02DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC02DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC02DBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC02DBR
Logic Gates SN74HC02DBR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC02DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC02DBR
Logic - Gates and Inverters SN74HC02DBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC02DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC02DBR
Gates and Inverters SN74HC02DBR
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC02DBR 296-8204-6-ND 1254456-SN74HC02DBR SN74HC02DBR 705-SN74HC02DBR SN74HC02DBR SN74HC02DBR SN74HC02DBR SN74HC02DBR SN74HC02DBR
Product Name SN74HC02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC02DBR 6V 5.2mA SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers