Texas Instruments SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates SN74HC00QPWRQ1

Description
Automotive Catalog Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote
Description
Automotive Catalog Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC00QPWRQ1 is an automotive-grade quadruple 2-input NAND gate in a 14-pin TSSOP package measuring 5.00mm × 4.40mm, operating over a temperature range of -40°C to +125°C with a supply voltage range of 2V to 6V. It is AEC-Q100 qualified and supports fanout up to 10 LSTTL loads.

Datasheet Summary
Powered by GS/AI

The SN74HC00QPWRQ1 is an automotive-grade quadruple 2-input NAND gate in a 14-pin TSSOP package measuring 5.00mm × 4.40mm, operating over a temperature range of -40°C to +125°C with a supply voltage range of 2V to 6V. It is AEC-Q100 qualified and supports fanout up to 10 LSTTL loads.

Suppliers

Company
Product
Description
Supplier Links
SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates - SN74HC00QPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates
SN74HC00QPWRQ1
SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates SN74HC00QPWRQ1
Automotive Catalog Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 125

Automotive Catalog Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-28753-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28753-2-ND
Gates and Inverters 296-28753-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-28753-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28753-1-ND
Gates and Inverters 296-28753-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-28753-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28753-6-ND
Gates and Inverters 296-28753-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC00QPWRQ1 - 1254453-SN74HC00QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00QPWRQ1
1254453-SN74HC00QPWRQ1
Logic - Logic - Gates and Inverters - SN74HC00QPWRQ1 1254453-SN74HC00QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1254453-SN74HC00QPWR Q1 Series: Automotive, AEC-Q100, 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC00PW; 74HC00PW,698; 74HC00PW,118; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254453-SN74HC00QPWRQ1
Series: Automotive, AEC-Q100, 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC00PW; 74HC00PW,698; 74HC00PW,118;
Introduction Date: January 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC00QPWRQ1
6V TSSOP Logic IC 705-SN74HC00QPWRQ1
4-ch NAND Gate IC, 2-Input, 2-6V, 125°C, 14-TSSOP Product overview: SN74HC00QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00QPWRQ1 can be used for catalog matching and distributor lookup.

4-ch NAND Gate IC, 2-Input, 2-6V, 125°C, 14-TSSOP Product overview: SN74HC00QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC00QPWRQ1 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC00QPWRQ1
Logic Gates SN74HC00QPWRQ1
Logic Gates Quad 2 Input Pos AND Gate

Logic Gates Quad 2 Input Pos AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC00QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00QPWRQ1
Logic - Gates and Inverters SN74HC00QPWRQ1
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC00QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00QPWRQ1
Gates and Inverters SN74HC00QPWRQ1
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00QPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00QPWRQ1
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC00QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00QPWRQ1
Gates and Inverters SN74HC00QPWRQ1
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00QPWRQ1 296-28753-2-ND 1254453-SN74HC00QPWRQ1 705-SN74HC00QPWRQ1 SN74HC00QPWRQ1 SN74HC00QPWRQ1 SN74HC00QPWRQ1 SN74HC00QPWRQ1 SN74HC00QPWRQ1 SN74HC00QPWRQ1
Product Name SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC00QPWRQ1 6V TSSOP Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details