Texas Instruments SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates SN74HC00QDRG4Q1

Description
Automotive Catalog Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates - SN74HC00QDRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates
SN74HC00QDRG4Q1
SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates SN74HC00QDRG4Q1
Automotive Catalog Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 125

Automotive Catalog Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC00QDRG4Q1
6V SOIC Logic IC 705-SN74HC00QDRG4Q1
4-ch NAND Gate IC, 2-Input, 2-6V, 15ns, 14-SOIC Product overview: SN74HC00QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00QDRG4Q1 can be used for catalog matching and distributor lookup.

4-ch NAND Gate IC, 2-Input, 2-6V, 15ns, 14-SOIC Product overview: SN74HC00QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC00QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-24746-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24746-2-ND
Gates and Inverters 296-24746-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24746-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24746-1-ND
Gates and Inverters 296-24746-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00QDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00QDRG4Q1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC00QDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00QDRG4Q1
Gates and Inverters SN74HC00QDRG4Q1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC00QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00QDRG4Q1
Gates and Inverters SN74HC00QDRG4Q1
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HC00QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00QDRG4Q1
Logic - Gates and Inverters SN74HC00QDRG4Q1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00QDRG4Q1 705-SN74HC00QDRG4Q1 SN74HC00QDRG4Q1 296-24746-2-ND SN74HC00QDRG4Q1 SN74HC00QDRG4Q1 SN74HC00QDRG4Q1 SN74HC00QDRG4Q1
Product Name SN74HC00-Q1 Automotive Catalog Quad 2-Input Positive-NAND Gates 6V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers