Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
NAND Gate IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 065486-SN74HC00PWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
4-ch 2-input NAND Gate IC, 2-6V, 15ns, 5.2mA, 85°C, TSSOP Product overview: SN74HC00PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00PWRG4 can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Quad 2-Input Positive-NAND gates
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC00PWRG4 | SN74HC00PWRG4-ND | 065486-SN74HC00PWRG4 | 705-SN74HC00PWRG4 | SN74HC00PWRG4 | SN74HC00PWRG4 | SN74HC00PWRG4 | SN74HC00PWRG4 |
| Product Name | SN74HC00 Quad 2-Input Positive-NAND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC00PWRG4 | 6V 5.2mA TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 23 ns | 15 ns | 15 ns | 15 ns |