Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00PW

Description
Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC00PW is a quadruple 2-input NAND gate in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, operating from 2 V to 6 V with a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The SN74HC00PW is a quadruple 2-input NAND gate in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, operating from 2 V to 6 V with a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00PW - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00PW
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00PW
Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74HC00PW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC00PW - 082285-SN74HC00PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00PW
082285-SN74HC00PW
Logic - Logic - Gates and Inverters - SN74HC00PW 082285-SN74HC00PW
Manufacturer: Texas Instruments Win Source Part Number: 082285-SN74HC00PW Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082285-SN74HC00PW
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC00PW
6V TSSOP Logic IC 705-SN74HC00PW
4-ch 2-input NAND Gate IC, 2-6V, 15ns, 4 Gates, TSSOP Product overview: SN74HC00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00PW can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 15ns, 4 Gates, TSSOP Product overview: SN74HC00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26456-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26456-5-ND
Gates and Inverters 296-26456-5-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC00PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00PW
Logic - Gates and Inverters SN74HC00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC00PW - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00PW
Gates and Inverters SN74HC00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC00PW
Logic Gates SN74HC00PW
Logic Gates Quad 2-Input Positive-NAND gates

Logic Gates Quad 2-Input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74HC00PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00PW
Gates and Inverters SN74HC00PW
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00PW SN74HC00PW 082285-SN74HC00PW 705-SN74HC00PW 296-26456-5-ND SN74HC00PW SN74HC00PW SN74HC00PW SN74HC00PW SN74HC00PW
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC00PW 6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H50FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers